Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ11 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
LEDs | Without LED |
Ez-Rj12 11 Long Tab Connector 50 Pack | Newark Electronics |
EZ-RJ12/11 Long Tab Connector. 50/Clamshell. | Platinum Tools 100026LTC | RS Americas |
Where can I find additional details, specifications and documents for a 100026LTC?
Additional datasheets, footprints and schematics for 100026LTC are listed on our Part Details page. You can also find images and similar parts to 100026LTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100026LTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100026LTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100026LTC fall under?
The 100026LTC is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100026LTC when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100026LTC you can contact the distributor directly for product support, shipping queries etc.
Is the 100026LTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100026LTC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 100026LTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100026LTC often in real-time on the comparison pages.
What if I can't find stock of 100026LTC?
You can fill out our help required form which you can use to request a quote for 100026LTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.