Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e Cat6 |
IP Rating | - |
Shielding | Shielded |
EZ-RJ45 Connector Shielded Cat5e/6 Extrnl Grnd 0.28-in Max Cable OD Clamshell/10 | Platinum Tools 100023C | RS Americas |
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 100023C?
Additional datasheets, footprints and schematics for 100023C are listed on our Part Details page. You can also find images and similar parts to 100023C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100023C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100023C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100023C fall under?
The 100023C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100023C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100023C you can contact the distributor directly for product support, shipping queries etc.
Is the 100023C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100023C have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 100023C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100023C often in real-time on the comparison pages.
What if I can't find stock of 100023C?
You can fill out our help required form which you can use to request a quote for 100023C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.