Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e Cat6 |
IP Rating | - |
Shielding | Shielded |
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6 | Newark Electronics |
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6 | element14 |
EZ-RJ45 Shielded (Internal Ground).50/Clamshell. | Platinum Tools 100020C | RS Americas |
Where can I find additional details, specifications and documents for a 100020C?
Additional datasheets, footprints and schematics for 100020C are listed on our Part Details page. You can also find images and similar parts to 100020C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100020C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100020C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100020C fall under?
The 100020C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100020C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100020C you can contact the distributor directly for product support, shipping queries etc.
Is the 100020C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100020C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 100020C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100020C often in real-time on the comparison pages.
What if I can't find stock of 100020C?
You can fill out our help required form which you can use to request a quote for 100020C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.