Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.30
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,526
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,000
in stock
|
Buy Now | |
RS
from US$12.04
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$11.39
|
92
in stock
|
Buy Now | |
element14
from US$13.85
|
15
in stock
|
Buy Now | |
Future Electronics
from US$13.88
|
-
|
Buy Now |
Instrument Type | Vernier Caliper |
---|---|
Measuring Range Max | 100mm |
Resolution | 0.05mm |
Graduations | 0.05mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Graduation | 0.05mm |
Jaw Length | 25mm |
Measuring Range Min | 0mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Braid Material | Copper |
---|---|
Width | 0.9mm |
Length | 4.6m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Braid Material | Copper |
---|---|
Width | 0.9mm |
Length | 4.6m |
SVHC | No SVHC (12-Jan-2017) |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Probes |
---|---|
RoHS Compliant | NA |
Probe extraction tool | RS |
Probe Extraction Tool | Newark Electronics |
EXTRACTION TOOL, PROBE | element14 |
Extraction Tool For Rectangular Contacts | Future Electronics |
Where can I find additional details, specifications and documents for a 100-01?
Additional datasheets, footprints and schematics for 100-01 are listed on our Part Details page. You can also find images and similar parts to 100-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-01 fall under?
The 100-01 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 100-01 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 100-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 100-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-01 often in real-time on the comparison pages.
What if I can't find stock of 100-01?
You can fill out our help required form which you can use to request a quote for 100-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.