Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 2.4V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 800mAh |
Battery Size Code | AA |
Battery Terminals | Connector |
External Height | 15.24mm |
RoHS Compliant | NA |
Rechargeable Battery, 2.4V, 800Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a 100003A097?
Additional datasheets, footprints and schematics for 100003A097 are listed on our Part Details page. You can also find images and similar parts to 100003A097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100003A097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100003A097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100003A097 fall under?
The 100003A097 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 100003A097 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100003A097 you can contact the distributor directly for product support, shipping queries etc.
Is the 100003A097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100003A097 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100003A097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100003A097 often in real-time on the comparison pages.
What if I can't find stock of 100003A097?
You can fill out our help required form which you can use to request a quote for 100003A097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.