1000030142 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 4.8V, 750MAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.57

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.57
-
Buy Now

Specifications

Battery Voltage 4.8V
Battery Technology Nickel Metal Hydride
Battery Capacity 750mAh
Battery Size Code AAA
Battery Terminals Connector
External Diameter 10.16mm
External Height 175.26mm
RoHS Compliant NA

Alternative Descriptions

Rechargeable Battery, 4.8V, 750Mah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1000030142?

Additional datasheets, footprints and schematics for 1000030142 are listed on our Part Details page. You can also find images and similar parts to 1000030142 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1000030142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000030142 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1000030142 fall under?

The 1000030142 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 1000030142 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1000030142 you can contact the distributor directly for product support, shipping queries etc.

Is the 1000030142 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1000030142 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1000030142.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1000030142 often in real-time on the comparison pages.

What if I can't find stock of 1000030142?

You can fill out our help required form which you can use to request a quote for 1000030142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay