Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$38.83
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.54
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$33.58
|
7
in stock
|
Buy Now | |
element14
from US$44.04
|
3
in stock
|
Buy Now | |
Farnell
from US$41.78
|
3
in stock
|
Buy Now | |
RS Americas
from US$137.75
|
2
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Stripping Capacity AWG | 22AWG to 8AWG, 26AWG to 10AWG |
---|---|
For Use With | Solid and Stranded Wires, Screws |
RoHS Compliant | NA |
Multi-Purpose 6-in-1 Tool, 22 - 10 AWG, 7-3/4 in. L, Plier Action 6-Function | Carlton-Bates |
Multi-Purpose 6-In-1 Tool, 22-8/26-10Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1000?
Additional datasheets, footprints and schematics for 1000 are listed on our Part Details page. You can also find images and similar parts to 1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1000 fall under?
The 1000 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 1000 when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1000 often in real-time on the comparison pages.
What if I can't find stock of 1000?
You can fill out our help required form which you can use to request a quote for 1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.