Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | - |
For Use With | 100 101 Series LCD and Shell Cases |
External Height - Metric | 1.29mm |
External Width - Metric | 4mm |
External Depth - Metric | 7.5mm |
Protective Boot Colour | - |
Product Range | 100 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Protective Boot |
Colour | Black |
BOOT, 100 CASE, BLACK | element14 |
Where can I find additional details, specifications and documents for a 100-RBT-BL?
Additional datasheets, footprints and schematics for 100-RBT-BL are listed on our Part Details page. You can also find images and similar parts to 100-RBT-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-RBT-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-RBT-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-RBT-BL fall under?
The 100-RBT-BL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100-RBT-BL when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-RBT-BL you can contact the distributor directly for product support, shipping queries etc.
Is the 100-RBT-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-RBT-BL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 100-RBT-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-RBT-BL often in real-time on the comparison pages.
What if I can't find stock of 100-RBT-BL?
You can fill out our help required form which you can use to request a quote for 100-RBT-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.