Status: | Unknown |
---|---|
Series: | 100-26 Series |
RoHS: | Unknown |
Jacket Material | PVDF |
---|---|
Jacket Colour | Green |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.128mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.69mm |
Approval Specification | - |
Product Range | 100-26 Series |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | MIL Spec |
Conductor Plating | Silver |
Operating Temperature Max | 105°C |
Operating Temperature Min | -60°C |
Wire, Wrapping Wire, 26 Awg, 0.128 Mm , 300 V, Green, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power 100-26G | Newark Electronics |
Where can I find additional details, specifications and documents for a 100-26G?
Additional datasheets, footprints and schematics for 100-26G are listed on our Part Details page. You can also find images and similar parts to 100-26G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-26G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-26G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-26G fall under?
The 100-26G is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 100-26G when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-26G you can contact the distributor directly for product support, shipping queries etc.
Is the 100-26G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-26G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 100-26G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-26G often in real-time on the comparison pages.
What if I can't find stock of 100-26G?
You can fill out our help required form which you can use to request a quote for 100-26G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.