Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 140m³/h |
---|---|
Supply Voltage V AC | 230V |
Power Rating | 100W |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Fume Extraction Unit, 230V, Nozzle | Newark Electronics |
FUME EXTRACTION UNIT, 230V, NOZZLE | element14 |
Where can I find additional details, specifications and documents for a 100-1055-ESDN?
Additional datasheets, footprints and schematics for 100-1055-ESDN are listed on our Part Details page. You can also find images and similar parts to 100-1055-ESDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-1055-ESDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-1055-ESDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-1055-ESDN fall under?
The 100-1055-ESDN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to 100-1055-ESDN when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-1055-ESDN you can contact the distributor directly for product support, shipping queries etc.
Is the 100-1055-ESDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-1055-ESDN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 100-1055-ESDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-1055-ESDN often in real-time on the comparison pages.
What if I can't find stock of 100-1055-ESDN?
You can fill out our help required form which you can use to request a quote for 100-1055-ESDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.