100.031 Professional Sound & Lighting by Skytronic

SPEAKER CEILING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.59

Distributor Stock
Logo for Farnell
Farnell
from US$21.59
72
in stock
Buy Now
Logo for element14
element14
from US$42.35
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.69
67
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Frequency Response Min 100Hz
Frequency Response Max 12kHz
External Height 54mm
External Width -
External Depth -
Product Range -
SVHC No SVHC (17-Dec-2015)
Behind Panel Depth 54mm
External Diameter 190mm
External Length / Height 54mm
Impedance 8ohm
Panel Cutout Diameter 160mm
Power Max 35W
Power Rating RMS 20W

Alternative Descriptions

SPEAKER, CEILING | element14
Speaker, Ceiling | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100.031?

Additional datasheets, footprints and schematics for 100.031 are listed on our Part Details page. You can also find images and similar parts to 100.031 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100.031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100.031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100.031 fall under?

The 100.031 is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.

Can I view similar or alternative parts?

You can view similar parts to 100.031 when available in the Speakers & Stands range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100.031 you can contact the distributor directly for product support, shipping queries etc.

Is the 100.031 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100.031 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 100.031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100.031 often in real-time on the comparison pages.

What if I can't find stock of 100.031?

You can fill out our help required form which you can use to request a quote for 100.031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay