Status: | Unknown |
---|---|
Series: | C-Grid 70280 Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
679
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
900
in stock
|
Buy Now | |
element14
from US$2.46
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
76
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$2.71
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
Distrelec
from US$3.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | C-Grid 70280 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM | element14 |
Connector, Header, 50Pos, 2Row, 2.54Mm | Newark Electronics |
Header, Conn, Board to Board, Wire to Board, PCB Plug,50 Cont, Thru-Hole, Breakaway | Molex Incorporated 10-89-7502 | RS Americas |
CGRID VT BKWY HDR 15 SAU 50CKT | Heilind Electronics |
Conn Unshrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
Molex Headers & Wire Housings 2X25 VET HDR 15u | Distrelec |
Where can I find additional details, specifications and documents for a 10-89-7502?
Additional datasheets, footprints and schematics for 10-89-7502 are listed on our Part Details page. You can also find images and similar parts to 10-89-7502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7502 fall under?
The 10-89-7502 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7502 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7502 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-89-7502 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 10-89-7502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7502 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7502?
You can fill out our help required form which you can use to request a quote for 10-89-7502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.