Status: | Unknown |
---|---|
Series: | C Grid 70280 Series |
RoHS: | Unknown |
Prices starting from US$0.95
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | C Grid 70280 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Header Connector,pcb Mount,recept,12 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant: Yes |Molex 10-89-7120 | Newark Electronics |
Molex 2.54mm Pitch C-Grid Breakaway Header Dual Row Vertical High Temperature 12 Circuits 0.76um Gold 2.72mm PC Tail | Distrelec |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 10-89-7120?
Additional datasheets, footprints and schematics for 10-89-7120 are listed on our Part Details page. You can also find images and similar parts to 10-89-7120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7120 fall under?
The 10-89-7120 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7120 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7120 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-89-7120 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and element14 have stock available or on a lead time for 10-89-7120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7120 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7120?
You can fill out our help required form which you can use to request a quote for 10-89-7120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.