Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Pitch Spacing | 2.54mm |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
Contact Material | Copper, Tin |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10-8457-032-002-025.?
Additional datasheets, footprints and schematics for 10-8457-032-002-025. are listed on our Part Details page. You can also find images and similar parts to 10-8457-032-002-025. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-8457-032-002-025. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-8457-032-002-025. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-8457-032-002-025. fall under?
The 10-8457-032-002-025. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-8457-032-002-025. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-8457-032-002-025. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-8457-032-002-025. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-8457-032-002-025. have stock available?
There is no stock from authorised distributors for 10-8457-032-002-025..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-8457-032-002-025. often in real-time on the comparison pages.
What if I can't find stock of 10-8457-032-002-025.?
You can fill out our help required form which you can use to request a quote for 10-8457-032-002-025. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.