10-729760-000 Power Entry Connectors by Amphenol

CONNECTOR POWER ENTRY RECEPTACLE 70A

Status: Unknown
Series: RADSOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for Farnell
Farnell
from US$5.12
No stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
93
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.37
-
Buy Now
Logo for element14
element14
from US$3.80
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range RADSOK Series
Gender Receptacle
Voltage Rating -
Current Rating 70A
Connector Mounting PCB Mount
Contact Termination Type Through Hole

Alternative Descriptions

Connector, Power Entry, Receptacle, 70A | Newark Electronics
Conn. | RS Americas
CONNECTOR, POWER ENTRY, RECEPTACLE, 70A | element14
Conn Power HDR Solder RA Thru-Hole 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-729760-000?

Additional datasheets, footprints and schematics for 10-729760-000 are listed on our Part Details page. You can also find images and similar parts to 10-729760-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-729760-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-729760-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-729760-000 fall under?

The 10-729760-000 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10-729760-000 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-729760-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-729760-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-729760-000 have stock available?

Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10-729760-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-729760-000 often in real-time on the comparison pages.

What if I can't find stock of 10-729760-000?

You can fill out our help required form which you can use to request a quote for 10-729760-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay