10-700977-001 Power Entry Connectors by Amphenol

CONNECTOR, POWER ENTRY, RECEPTACLE, 70A

Status: Unknown
Series: RADSOK RADSERT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Newark
Newark
from US$2.32
No stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
103
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
34
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.75
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range RADSOK RADSERT Series
Gender Receptacle
Current Rating 70A
Connector Mounting PCB Mount
Contact Termination Type Solder
RoHS Compliant Yes

Alternative Descriptions

Connector, Power Entry, Receptacle, 70A | Newark Electronics
RADSOK SMT PCB Socket,3.6mm,70/120 A, Solder Type, PCB, RADSERT | Amphenol Industrial 10-700977-001 | RS Americas
Conn Power HDR Solder ST Thru-Hole 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-700977-001?

Additional datasheets, footprints and schematics for 10-700977-001 are listed on our Part Details page. You can also find images and similar parts to 10-700977-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-700977-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-700977-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-700977-001 fall under?

The 10-700977-001 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10-700977-001 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-700977-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-700977-001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-700977-001 have stock available?

Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 10-700977-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-700977-001 often in real-time on the comparison pages.

What if I can't find stock of 10-700977-001?

You can fill out our help required form which you can use to request a quote for 10-700977-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay