Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 10Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Length / Height | 26.67mm |
External Width | 17.53mm |
Height | 26.67mm |
Lead Spacing | 2.54mm |
Material | Glass Filled Thermoplastic |
10 pin horizontal Vertisocket | RS |
SOCKET, HORIZONTAL DISPLAY, 10WAY | element14 |
Where can I find additional details, specifications and documents for a 10-6823-90?
Additional datasheets, footprints and schematics for 10-6823-90 are listed on our Part Details page. You can also find images and similar parts to 10-6823-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-6823-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-6823-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-6823-90 fall under?
The 10-6823-90 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10-6823-90 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-6823-90 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-6823-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-6823-90 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 10-6823-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-6823-90 often in real-time on the comparison pages.
What if I can't find stock of 10-6823-90?
You can fill out our help required form which you can use to request a quote for 10-6823-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.