Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
No. of Contacts | - |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | - |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
External Diameter | 3.5mm |
External Length / Height | 9.5mm |
Internal Diameter | 1.3mm |
Where can I find additional details, specifications and documents for a 10.5544.003-14?
Additional datasheets, footprints and schematics for 10.5544.003-14 are listed on our Part Details page. You can also find images and similar parts to 10.5544.003-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10.5544.003-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10.5544.003-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10.5544.003-14 fall under?
The 10.5544.003-14 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10.5544.003-14 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10.5544.003-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 10.5544.003-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10.5544.003-14 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10.5544.003-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10.5544.003-14 often in real-time on the comparison pages.
What if I can't find stock of 10.5544.003-14?
You can fill out our help required form which you can use to request a quote for 10.5544.003-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.