Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Gender | Plug |
External Diameter | 5.5mm |
External Length / Height | 14mm |
Height | 14mm |
Internal Diameter | 2.1mm |
Where can I find additional details, specifications and documents for a 10.5544.003-10?
Additional datasheets, footprints and schematics for 10.5544.003-10 are listed on our Part Details page. You can also find images and similar parts to 10.5544.003-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10.5544.003-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10.5544.003-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10.5544.003-10 fall under?
The 10.5544.003-10 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10.5544.003-10 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10.5544.003-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 10.5544.003-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10.5544.003-10 have stock available?
There is no stock from authorised distributors for 10.5544.003-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10.5544.003-10 often in real-time on the comparison pages.
What if I can't find stock of 10.5544.003-10?
You can fill out our help required form which you can use to request a quote for 10.5544.003-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.