Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 31 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | T-1 3/4 (5mm) |
Colour | Green |
Current Rating | 14mA |
Forward Current If | 12.5mA |
Forward Voltage | 24V |
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4 | Farnell |
Led Bulb, Midget Groove, Green, T-1 3/4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10-5312.3135?
Additional datasheets, footprints and schematics for 10-5312.3135 are listed on our Part Details page. You can also find images and similar parts to 10-5312.3135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-5312.3135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-5312.3135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-5312.3135 fall under?
The 10-5312.3135 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-5312.3135 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-5312.3135 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-5312.3135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-5312.3135 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 10-5312.3135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-5312.3135 often in real-time on the comparison pages.
What if I can't find stock of 10-5312.3135?
You can fill out our help required form which you can use to request a quote for 10-5312.3135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.