For Use With | 31 Series Illuminated Pushbutton Switches |
---|---|
Bulb Size | T-1 3/4 (5mm) |
Current Rating | 30mA |
Forward Current If | 30mA |
Forward Voltage | 12V |
LED Color | Red |
RoHS Compliant | Yes |
Led Bulb, Midget Groove, Red, T-1 3/4 | Newark Electronics |
LED,6 Chips, T-1 3/4,Red, Protective Diode,25mA,12VDC | EAO 10-5309.3202 | RS Americas |
Where can I find additional details, specifications and documents for a 10-5309.3202?
Additional datasheets, footprints and schematics for 10-5309.3202 are listed on our Part Details page. You can also find images and similar parts to 10-5309.3202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-5309.3202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-5309.3202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-5309.3202 fall under?
The 10-5309.3202 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 10-5309.3202 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-5309.3202 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-5309.3202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-5309.3202 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10-5309.3202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-5309.3202 often in real-time on the comparison pages.
What if I can't find stock of 10-5309.3202?
You can fill out our help required form which you can use to request a quote for 10-5309.3202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.