Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current Per Channel | - |
---|---|
Power Rating | 2VA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 2NO |
Contact Rating | 230V ac |
External Depth | 40mm |
External Length / Height | 110.6mm |
External Width | 28.6mm |
IP / NEMA Rating | IP54 |
No. of Outputs | 2Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Output Type | Relay |
Light Sensitive Lighting Time Switch 1 Channel, 230 V ac | Finder 10.42.8.230.0000 | RS Americas |
Switch and sensor integrated in one housing. Mounts on the wall or a lighting pole. Switching liminality for every Closure separate adjustable between 1 - 80 lx. | Conrad |
Din rail day light switche 1041 | RS |
Twilight switch | Transfer Multisort Elektronik |
RELAY, LIGHT DEP, 2 INDEPENDENT NO, 16A | Farnell |
Where can I find additional details, specifications and documents for a 10.42.8.230.0000?
Additional datasheets, footprints and schematics for 10.42.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 10.42.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10.42.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10.42.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10.42.8.230.0000 fall under?
The 10.42.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 10.42.8.230.0000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10.42.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10.42.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10.42.8.230.0000 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 10.42.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10.42.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 10.42.8.230.0000?
You can fill out our help required form which you can use to request a quote for 10.42.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.