10-2K12.1075 Switches by EAO

LED BULB, TELEPHONE SLIDE, GREEN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.13

Distributor Stock
Logo for Newark
Newark
from US$15.01
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.43
25
in stock
Buy Now
Logo for RS
RS
from US$7.13
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.15
3
in stock
Buy Now
Logo for Sorelec
Sorelec
-
2
in stock
Buy Now
Logo for element14
element14
from US$13.74
-
Buy Now
Logo for Sager
Sager
from US$10.66
-
Buy Now
Logo for Farnell
Farnell
from US$7.13
-
Buy Now

Specifications

For Use With 10 Series Illuminated Pushbutton Switches
Current Rating 7mA
LED Color Green
Lamp Base Type Telephone Slide
Luminous Intensity 1050mcd
Supply Voltage 24V
RoHS Compliant Yes

Alternative Descriptions

EAO Replacement Lamp LED Green 24VAC/VDC EAO 10 Series | Distrelec
LED single T6,8 green 24VAC/DC 9/17mA wi | RS
LED, Single Color, Green, Lumi Intensity 1050 mcd, T6.8,4/7 mA,24V AC/DC | EAO 10-2K12.1075 | RS Americas
Led Bulb, Telephone Slide, Green | Newark Electronics
SINGLE LED LAMP, PB SW, T6.8, GRN, 24V | element14
Industrial Panel Mount Indicators / Switch Indicators GRN 24V LED LAMP BI-PIN 2.1 VDC BLUE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-2K12.1075?

Additional datasheets, footprints and schematics for 10-2K12.1075 are listed on our Part Details page. You can also find images and similar parts to 10-2K12.1075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-2K12.1075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2K12.1075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-2K12.1075 fall under?

The 10-2K12.1075 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to 10-2K12.1075 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2K12.1075 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-2K12.1075 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-2K12.1075 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Sorelec and Newark Electronics have stock available or on a lead time for 10-2K12.1075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-2K12.1075 often in real-time on the comparison pages.

What if I can't find stock of 10-2K12.1075?

You can fill out our help required form which you can use to request a quote for 10-2K12.1075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay