10-2K12.1074 Lighting Products by EAO

Single-LED T6,8 yellow 24VAC/DC - 9/17mA, 1/2 bridge rectifier

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.61

Distributor Stock
Logo for Newark
Newark
from US$13.42
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.61
25
in stock
Buy Now
Logo for RS
RS
from US$5.23
24
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.48
11
in stock
Buy Now
Logo for element14
element14
from US$13.76
-
Buy Now
Logo for Sager
Sager
from US$10.66
-
Buy Now
Logo for Farnell
Farnell
from US$5.23
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

EAO Replacement Lamp LED Yellow 24VAC/VDC EAO 10 Series | Distrelec
LED single T6,8 yellow 24VAC/DC 9/17mA w | RS
LED, Single Color, Yellow, Lumi Intensity 340 mcd, T6.8,9/17 mA,24V AC/DC | EAO 10-2K12.1074 | RS Americas
Single Led Lamp, Pb Sw, T6.8, Yel, 24V | Newark Electronics
SINGLE LED LAMP, PB SW, T6.8, YEL, 24V | element14
Industrial Panel Mount Indicators / Switch Indicators YLW 24V LED LAMP T- 5.5 AC-DC24 VOLT | Sager
Star LED T6,8 gelb 24VAC/DC 9/17mA mit Einweggleic | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-2K12.1074?

Additional datasheets, footprints and schematics for 10-2K12.1074 are listed on our Part Details page. You can also find images and similar parts to 10-2K12.1074 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-2K12.1074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2K12.1074 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-2K12.1074 fall under?

The 10-2K12.1074 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to 10-2K12.1074 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2K12.1074 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-2K12.1074 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-2K12.1074 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 10-2K12.1074.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-2K12.1074 often in real-time on the comparison pages.

What if I can't find stock of 10-2K12.1074?

You can fill out our help required form which you can use to request a quote for 10-2K12.1074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay