Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.91
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$10.06
|
58
in stock
|
Buy Now | |
element14
from US$13.85
|
58
in stock
|
Buy Now | |
Farnell
from US$15.42
|
58
in stock
|
Buy Now | |
RS Americas
from US$16.16
|
16
in stock
|
Buy Now | |
Sorelec
-
|
6
in stock
|
Buy Now | |
RS
from US$4.29
|
-
|
Buy Now | |
Sager
from US$10.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | 41 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | T-1 3/4 (5mm) |
Colour | Yellow |
Current Rating | 14mA |
Forward Current If | 14mA |
Forward Voltage | 28V |
LED Color | Yellow |
EAO Replacement Lamp LED Yellow 28VAC/VDC EAO 22 Series | Distrelec |
Led Bulb, Midget Groove, Yellow | Newark Electronics |
LED BULB, MIDGET GROOVE, YELLOW | element14 |
LED, Single Color, T-1 3/4MG, Yellow, Lumi Intensity 280 mcd,7/14mA,28VAC/DC | EAO 10-2J13.1064 | RS Americas |
Single-LED T1 3/4 MG Yellow 28 V AC/DC | RS |
Industrial Panel Mount Indicators / Switch Indicators SNGL CHIP LED 34 28 VAC-DC YLW | Sager |
Single LED T1 3/4 MG gelb 28VAC/DC 7/14mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2J13.1064?
Additional datasheets, footprints and schematics for 10-2J13.1064 are listed on our Part Details page. You can also find images and similar parts to 10-2J13.1064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2J13.1064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2J13.1064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2J13.1064 fall under?
The 10-2J13.1064 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2J13.1064 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2J13.1064 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2J13.1064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2J13.1064 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10-2J13.1064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2J13.1064 often in real-time on the comparison pages.
What if I can't find stock of 10-2J13.1064?
You can fill out our help required form which you can use to request a quote for 10-2J13.1064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.