Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.66
|
4
in stock
|
Buy Now | |
Sager
from US$12.45
|
182
in stock
|
Buy Now | |
RS
from US$15.66
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.37
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$16.45
|
48
in stock
|
Buy Now | |
element14
from US$14.50
|
48
in stock
|
Buy Now | |
Distrelec
from US$12.04
|
28
in stock
|
Buy Now | |
Dalroad Norslo
from US$7.33
|
25
in stock
|
Buy Now | |
RS Americas
from US$15.82
|
8
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | 41 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Industrial Panel Mount Indicators / Switch Indicators SNGL CHIP LED MIDGET GRVE 12VAC-DC | Sager |
LED single T1 3/4 MG white diffuse 12VAC | RS |
LED lamp | Transfer Multisort Elektronik |
Led Bulb, Midget Groove, White, T-1 3/4 | Newark Electronics |
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4 | element14 |
EAO LED Bulb 12V 6mA S5.7s 900mcd White | Distrelec |
Single-LED T1 3/4 White 12VAC/DC 7mA/14mA | Dalroad Norslo |
LED, Single Color, T-1 3/4MG, White, Lumi Intensity 900 mcd,3/6mA,12VAC/DC | EAO 10-2J09.1069 | RS Americas |
Single LED T1 3/4 MG weiss 12VAC/DC 7/14mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2J09.1069?
Additional datasheets, footprints and schematics for 10-2J09.1069 are listed on our Part Details page. You can also find images and similar parts to 10-2J09.1069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2J09.1069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2J09.1069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2J09.1069 fall under?
The 10-2J09.1069 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2J09.1069 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2J09.1069 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2J09.1069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2J09.1069 have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 10-2J09.1069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2J09.1069 often in real-time on the comparison pages.
What if I can't find stock of 10-2J09.1069?
You can fill out our help required form which you can use to request a quote for 10-2J09.1069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.