Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.30
|
7
in stock
|
Buy Now | |
Distrelec
from US$12.02
|
25
in stock
|
Buy Now | |
RS Americas
from US$19.26
|
18
in stock
|
Buy Now | |
element14
from US$12.46
|
5
in stock
|
Buy Now | |
RS
from US$8.04
|
-
|
Buy Now | |
Newark Electronics
from US$15.68
|
-
|
Buy Now | |
Sager
from US$12.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | Illuminated Pushbutton Switches |
---|---|
Product Range | 10 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Replacement Lamp LED Blue 12V 10 Series Switches | Distrelec |
LED, Single Color, T-1 3/4MG, Blue, Lumi Intensity 650 mcd,7/14mA,12VAC/DC | EAO 10-2J09.1066 | RS Americas |
LAMP, PUSHBUTTON SWITCH | Farnell |
Single-LED T1 3/4 MG Blue 12 V AC/DC +1 | RS |
Led Bulb, Midget Groove, Blue, T-1 3/4 | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators 12VAC/DC SNGL CHP LED BLU | Sager |
Single LED T1 3/4 MG blau 12VAC/DC 7/14mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2J09.1066?
Additional datasheets, footprints and schematics for 10-2J09.1066 are listed on our Part Details page. You can also find images and similar parts to 10-2J09.1066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2J09.1066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2J09.1066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2J09.1066 fall under?
The 10-2J09.1066 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2J09.1066 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2J09.1066 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2J09.1066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2J09.1066 have stock available?
Authorised distributors including Distrelec, RS Americas, Farnell, element14 and RS have stock available or on a lead time for 10-2J09.1066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2J09.1066 often in real-time on the comparison pages.
What if I can't find stock of 10-2J09.1066?
You can fill out our help required form which you can use to request a quote for 10-2J09.1066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.