Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.72
|
No stock
|
Buy Now | |
RS Americas
from US$16.16
|
155
in stock
|
Buy Now | |
element14
from US$13.85
|
65
in stock
|
Buy Now | |
Farnell
from US$19.28
|
65
in stock
|
Buy Now | |
Distrelec
from US$9.77
|
12
in stock
|
Buy Now | |
Sorelec
-
|
7
in stock
|
Buy Now | |
RS
from US$6.06
|
-
|
Buy Now | |
Sager
from US$10.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | 41 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | T-1 3/4 (5mm) |
Colour | Green |
Current Rating | 7mA |
Forward Current If | 7mA |
Forward Voltage | 6V |
LED Color | Green |
LED, Single Color, T-1 3/4MG, Green, Lumi Intensity 1050 mcd,7 mA,6VDC | EAO 10-2J06.3145 | RS Americas |
SINGLE LED LAMP, PB SW, T1 3/4, GRN, 6V | element14 |
EAO Replacement Lamp LED Green 6VDC EAO 10 Series | Distrelec |
Single-LED T1 3/4 MG Green 6 V DC +10% | RS |
Led Bulb, Midget Groove, Green, T-1 3/4 | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators SNGL CHIP LED MIDGET GROOVE 6-VDC | Sager |
Single LED T1 3/4 MG grün 6VDC/7mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2J06.3145?
Additional datasheets, footprints and schematics for 10-2J06.3145 are listed on our Part Details page. You can also find images and similar parts to 10-2J06.3145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2J06.3145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2J06.3145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2J06.3145 fall under?
The 10-2J06.3145 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2J06.3145 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2J06.3145 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2J06.3145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2J06.3145 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Distrelec and Sorelec have stock available or on a lead time for 10-2J06.3145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2J06.3145 often in real-time on the comparison pages.
What if I can't find stock of 10-2J06.3145?
You can fill out our help required form which you can use to request a quote for 10-2J06.3145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.