Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lamp Base Type | -, - |
---|---|
Current Rating | - |
Lens Shape | Dome |
Product Range | - |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
LED Color | Red |
LED Mounting | Through Hole |
Packaging | Each |
Where can I find additional details, specifications and documents for a 10-2602.3202L?
Additional datasheets, footprints and schematics for 10-2602.3202L are listed on our Part Details page. You can also find images and similar parts to 10-2602.3202L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2602.3202L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2602.3202L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2602.3202L fall under?
The 10-2602.3202L is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2602.3202L when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2602.3202L you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2602.3202L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2602.3202L have stock available?
There is no stock from authorised distributors for 10-2602.3202L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2602.3202L often in real-time on the comparison pages.
What if I can't find stock of 10-2602.3202L?
You can fill out our help required form which you can use to request a quote for 10-2602.3202L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.