10-2602.3174C LED Products by EAO

LED, YELLOW, T-1 (3MM)

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

LED Color Yellow
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Forward Voltage 2.2V
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Led, Yellow, T-1 (3Mm) | Newark Electronics
Single LED T1 Bi-Pin gelb 2,1VDC/20mA | Boersig
Standard LEDs - Through Hole OVERHANGING LENS-SQ RED | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-2602.3174C?

Additional datasheets, footprints and schematics for 10-2602.3174C are listed on our Part Details page. You can also find images and similar parts to 10-2602.3174C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-2602.3174C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2602.3174C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-2602.3174C fall under?

The 10-2602.3174C is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 10-2602.3174C when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2602.3174C you can contact the distributor directly for product support, shipping queries etc.

Is the 10-2602.3174C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-2602.3174C have stock available?

Authorised distributors including Newark Electronics, Boersig and Sager have stock available or on a lead time for 10-2602.3174C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-2602.3174C often in real-time on the comparison pages.

What if I can't find stock of 10-2602.3174C?

You can fill out our help required form which you can use to request a quote for 10-2602.3174C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay