10-251415-235. Part Information
Details for 10-251415-235. by Amphenol
Connectors > Circular Connectors & Components > Circular Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.1700 |
25 | 1.1300 |
50 | 1.1000 |
100 | 1.0600 |
250 | 0.9720 |
Stock Information
Details
Part Specifications
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 24AWG |
For Use With | SJT Series Connectors |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Alternative Part Descriptions
- 38999 I II III CON 22M PIN ROHS COMPLIANT: NO | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10-251415-235.?
Additional datasheets, footprints and schematics for 10-251415-235. are listed in our Part Details tab. You can also find the 10-251415-235. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-251415-235. in the Pricing & Inventory tab next to part details. You can view 10-251415-235. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-251415-235. fall under?
The 10-251415-235. is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 10-251415-235. when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-251415-235. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-251415-235. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-251415-235. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10-251415-235..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-251415-235. often in real-time on the comparison pages.
What if I can't find stock of 10-251415-235.?
You can fill out our help required form which you can use to request a quote for 10-251415-235. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.