Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.75
|
61
in stock
|
Buy Now | |
RS Americas
from US$18.52
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$18.76
|
31
in stock
|
Buy Now | |
element14
from US$18.06
|
31
in stock
|
Buy Now | |
Farnell
from US$20.02
|
31
in stock
|
Buy Now | |
Distrelec
from US$5.95
|
14
in stock
|
Buy Now | |
Sager
from US$14.23
|
5
in stock
|
Buy Now | |
Sorelec
-
|
27
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | 10 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | BA9S |
Colour | Green |
Current Rating | 7mA |
Forward Current If | 15mA |
Forward Voltage | 24V |
LED Color | Green |
No. of LEDs | 1 |
LED, Single Color, BA9,Green, Lumi Intensity 1050 mcd,7mA,24VAC/DC | EAO 10-2512.1145 | RS Americas |
LED single T3 1/4 BA9s green 24VAC/DC 15 | RS |
Led Bulb, Ba9S, Green, Ba9S | Newark Electronics |
LED BULB, BA9S, GREEN, BA9S | element14 |
EAO LED Bulb 24V 15mA BA9s 1.1cd Green | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators LED 24 VACVDC | Sager |
Single LED Ba9s grün 24VAC/DC 7mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2512.1145?
Additional datasheets, footprints and schematics for 10-2512.1145 are listed on our Part Details page. You can also find images and similar parts to 10-2512.1145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2512.1145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2512.1145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2512.1145 fall under?
The 10-2512.1145 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2512.1145 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2512.1145 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2512.1145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2512.1145 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10-2512.1145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2512.1145 often in real-time on the comparison pages.
What if I can't find stock of 10-2512.1145?
You can fill out our help required form which you can use to request a quote for 10-2512.1145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.