Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 6" |
---|---|
Width | 0.375" |
Bristle Material | Horse Hair |
Handle Material | Steel |
Product Range | - |
For Use With | Applying Solvents Coatings Cleaners such as Freon TF Chlorothene |
Acid Brush, No. 1, 6In, Horse Hair | Newark Electronics |
ACID BRUSH, NO. 1, 6IN, HORSE HAIR | element14 |
Where can I find additional details, specifications and documents for a 10-251-1R?
Additional datasheets, footprints and schematics for 10-251-1R are listed on our Part Details page. You can also find images and similar parts to 10-251-1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-251-1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-251-1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-251-1R fall under?
The 10-251-1R is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 10-251-1R when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-251-1R you can contact the distributor directly for product support, shipping queries etc.
Is the 10-251-1R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-251-1R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 10-251-1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-251-1R often in real-time on the comparison pages.
What if I can't find stock of 10-251-1R?
You can fill out our help required form which you can use to request a quote for 10-251-1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.