10-2312.1064 Switches, Relays & Solenoids by EAO

LED BULB MIDGET GROOVE YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.66

Distributor Stock
Logo for Farnell
Farnell
from US$15.70
85
in stock
Buy Now
Logo for element14
element14
from US$13.74
85
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.15
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.72
-
Buy Now
Logo for Sager
Sager
from US$10.66
-
Buy Now

Specifications

For Use With 10 Series Illuminated Pushbutton Switches
Product Range -
Bulb Size T-1 3/4 (5mm)
Colour Yellow
Current Rating 14mA
Forward Current If 14mA
Forward Voltage 24V
LED Color Yellow

Alternative Descriptions

LED BULB, MIDGET GROOVE, YELLOW | element14
LED, Single Color, T-1 3/4MG, Yellow, Lumi Intensity 280 mcd,7/14mA,24VAC/DC | EAO 10-2312.1064 | RS Americas
Led Bulb, Midget Groove, Yellow | Newark Electronics
Industrial Panel Mount Indicators / Switch Indicators T3-14 BAY BSE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-2312.1064?

Additional datasheets, footprints and schematics for 10-2312.1064 are listed on our Part Details page. You can also find images and similar parts to 10-2312.1064 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-2312.1064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2312.1064 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-2312.1064 fall under?

The 10-2312.1064 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 10-2312.1064 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2312.1064 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-2312.1064 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-2312.1064 have stock available?

Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 10-2312.1064.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-2312.1064 often in real-time on the comparison pages.

What if I can't find stock of 10-2312.1064?

You can fill out our help required form which you can use to request a quote for 10-2312.1064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay