Prices starting from US$5.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$12.78 |
32
|
Buy Now | |
element14 | US$12.14 |
65
|
Buy Now | |
Farnell | US$6.50 |
65
|
Buy Now | |
Newark Electronics | US$11.61 |
32
|
Buy Now | |
Rapid Electronics | US$13.40 |
20
|
Buy Now | |
RS Americas | US$16.16 |
18
|
Buy Now | |
Dalroad Norslo | US$6.63 |
12
|
Buy Now | |
RS | US$5.95 |
-
|
Buy Now | |
Sager | US$10.66 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
For Use With | 01 & 14 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | T-5 1/2 |
Colour | Green |
Current Rating | 7mA |
Forward Current If | 14mA |
Forward Voltage | 24V |
LED Color | Green |
SINGLE LED LAMP, PB SW, T5.5, GRN, 24 V | element14 |
Led Bulb, Telephone Slide, Green | Newark Electronics |
EAO LED Bulb 24V 14mA T5.5 1.1cd Green | Distrelec |
EAO 10-2112.1065 Series 61 Led T5.5 Green AC/DC 7/14mA Half-Wave Rectification | Rapid Electronics |
LED, Single Color, T5.5,Green, Lumi Intensity 1050 mcd,4/7 mA,24VAC/DC | EAO 10-2112.1065 | RS Americas |
Star LED T5.5 Green 24VAC/DC 7/14mA | Dalroad Norslo |
Single-LED, T5.6, Green, 24 V AC/DC +10% | RS |
Industrial Panel Mount Indicators / Switch Indicators LENS WDIFFUSER GREEN | Sager |
Single LED T5.5 grün 24VAC/DC 4/7mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2112.1065?
Additional datasheets, footprints and schematics for 10-2112.1065 are listed on our Part Details page. You can also find images and similar parts to 10-2112.1065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2112.1065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2112.1065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2112.1065 fall under?
The 10-2112.1065 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2112.1065 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2112.1065 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2112.1065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2112.1065 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Rapid Electronics have stock available or on a lead time for 10-2112.1065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2112.1065 often in real-time on the comparison pages.
What if I can't find stock of 10-2112.1065?
You can fill out our help required form which you can use to request a quote for 10-2112.1065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.