10-2109.1069 Part Information

Details for 10-2109.1069 by EAO

Switches & Relays > Switches > Switch Components > Switch Replacement Lamps

Part Downloads

Part Specifications

For Use With 01 & 14 Series Illuminated Pushbutton Switches
Bulb Size T-5 1/2
Colour White
Current Rating 14mA
Forward Current If 14mA
Forward Voltage 12V
LED Color White
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • LED BULB, TELEPHONE SLIDE, WHITE; For Use With:01 & 14 Series Illuminated Pushbutton Switches; Product Range:-; Bulb Size:T-5 1/2; Colour:White; Current Rating:14mA; Forward Current If:14mA; Forward Voltage:12V; LED Color:White RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-2109.1069?

Additional datasheets, footprints and schematics for 10-2109.1069 are listed in our Part Details tab. You can also find the 10-2109.1069 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-2109.1069 in the Pricing & Inventory tab next to part details. You can view 10-2109.1069 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-2109.1069 fall under?

The 10-2109.1069 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to 10-2109.1069 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2109.1069 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-2109.1069 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-2109.1069 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 10-2109.1069.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-2109.1069 often in real-time on the comparison pages.

What if I can't find stock of 10-2109.1069?

You can fill out our help required form which you can use to request a quote for 10-2109.1069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10-2109.1069

Loading...
Loading Results for 10-2109.1069
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us