10-2106.3142 Part Information
Details for 10-2106.3142 by EAO
Switches & Relays > Switches > Switch Components > Switch Replacement Lamps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.4800 |
5 | 11.3100 |
10 | 11.1400 |
25 | 10.8600 |
50 | 10.5700 |
100 | 9.8800 |
Stock Information
Details
Part Downloads
Part Specifications
For Use With | 01 & 14 Series Illuminated Pushbutton Switches |
Bulb Size | T-5 1/2 |
Colour | Red |
Current Rating | 15mA |
Forward Current If | 15mA |
Forward Voltage | 6V |
LED Color | Red |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LED BULB, TELEPHONE SLIDE, RED, T-5 1/2; For Use With:01 & 14 Series Illuminated Pushbutton Switches; Product Range:-; Bulb Size:T-5 1/2; Colour:Red; Current Rating:15mA; Forward Current If:15mA; Forward Voltage:6V; LED Color:Red RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10-2106.3142?
Additional datasheets, footprints and schematics for 10-2106.3142 are listed in our Part Details tab. You can also find the 10-2106.3142 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2106.3142 in the Pricing & Inventory tab next to part details. You can view 10-2106.3142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2106.3142 fall under?
The 10-2106.3142 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 10-2106.3142 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2106.3142 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2106.3142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-2106.3142 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10-2106.3142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2106.3142 often in real-time on the comparison pages.
What if I can't find stock of 10-2106.3142?
You can fill out our help required form which you can use to request a quote for 10-2106.3142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.