10-195962-20F Part Information

Details for 10-195962-20F by Amphenol

Cable Leads & Connectors>Connectors>Circular Multipole Connectors

Part Downloads

Part Specifications

Product Range -
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 16AWG
Wire Size AWG Min 20AWG
For Use With Amphenol MIL-DTL-26482 Series I Circular Connectors
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol MIL-DTL-26482 Series I Circular Connectors RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-195962-20F?

Additional datasheets, footprints and schematics for 10-195962-20F are listed in our Part Details tab. You can also find the 10-195962-20F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-195962-20F in the Pricing & Inventory tab next to part details. You can view 10-195962-20F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-195962-20F fall under?

The 10-195962-20F is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10-195962-20F when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-195962-20F you can contact the distributor directly for product support, shipping queries etc.

Is the 10-195962-20F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 10-195962-20F have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 10-195962-20F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-195962-20F often in real-time on the comparison pages.

What if I can't find stock of 10-195962-20F?

You can fill out our help required form which you can use to request a quote for 10-195962-20F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10-195962-20F

Loading...
Loading Results for 10-195962-20F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us