10-189000-20F. Part Information

Details for 10-189000-20F. by Amphenol

Connectors > Circular Connectors & Components > Circular Connector Contacts

Part Downloads

Part Specifications

PRODUCT RANGE MIL-C-26482 SERIES 1
CONTACT GENDER PIN
CONTACT TERMINATION TYPE CRIMP
WIRE SIZE AWG MAX 20AWG
WIRE SIZE AWG MIN 24AWG
CONTACT PLATING GOLD PLATED CONTACTS
CONTACT SIZE 20
RoHS Compliant YES
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-189000-20F.?

Additional datasheets, footprints and schematics for 10-189000-20F. are listed in our Part Details tab. You can also find the 10-189000-20F. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-189000-20F. in the Pricing & Inventory tab next to part details. You can view 10-189000-20F. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-189000-20F. fall under?

The 10-189000-20F. is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 10-189000-20F. when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-189000-20F. you can contact the distributor directly for product support, shipping queries etc.

Is the 10-189000-20F. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-189000-20F. have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 10-189000-20F..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-189000-20F. often in real-time on the comparison pages.

What if I can't find stock of 10-189000-20F.?

You can fill out our help required form which you can use to request a quote for 10-189000-20F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10-189000-20F.

Loading...
Loading Results for 10-189000-20F.
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us