Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
For Use With | Illuminated Pushbutton Switches |
---|---|
Product Range | 10 Series |
SVHC | No SVHC (15-Jan-2018) |
Lamp, Incandescent, Mini Bayonet/Ba9S, 24V | Newark Electronics |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V | element14 |
Lamp, Incandescent, BA9S Bayonet,50mA,24VAC/DC | EAO 10-1412.1279 | RS Americas |
EAO Replacement Lamp Incandescent 24VAC/VDC EAO 10 Series | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators T3-14 BAY BSE | Sager |
Glühlampe Ba9s 24V/50mA | Boersig |
Where can I find additional details, specifications and documents for a 10-1412.1279?
Additional datasheets, footprints and schematics for 10-1412.1279 are listed on our Part Details page. You can also find images and similar parts to 10-1412.1279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-1412.1279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-1412.1279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-1412.1279 fall under?
The 10-1412.1279 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-1412.1279 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-1412.1279 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-1412.1279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-1412.1279 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 10-1412.1279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-1412.1279 often in real-time on the comparison pages.
What if I can't find stock of 10-1412.1279?
You can fill out our help required form which you can use to request a quote for 10-1412.1279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.