10-1320.1179 Switches, Relays & Solenoids by EAO

LAMP INCANDESCENT MIDGET GROOVE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.94

Distributor Stock
Logo for Farnell
Farnell
from US$5.27
299
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.91
299
in stock
Buy Now
Logo for element14
element14
from US$4.11
299
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.94
-
Buy Now
Logo for Sager
Sager
from US$14.95
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

For Use With 22 30 31 51 52 61 & 71 Series Illuminated Pushbutton Switches
Product Range -
Average Bulb Life 5000h
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 60V

Alternative Descriptions

Lamp, Incandescent, Midget Groove, | Newark Electronics
LAMP, INCANDESCENT, MIDGET GROOVE, | element14
EAO Replacement Lamp Incandescent 60V EAO 10 Series | Distrelec
Industrial Panel Mount Indicators / Switch Indicators LAMP T1-34 MG | Sager
Glühlampe T1 3/4 MG 60V/20mA | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-1320.1179?

Additional datasheets, footprints and schematics for 10-1320.1179 are listed on our Part Details page. You can also find images and similar parts to 10-1320.1179 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-1320.1179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-1320.1179 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-1320.1179 fall under?

The 10-1320.1179 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 10-1320.1179 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-1320.1179 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-1320.1179 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-1320.1179 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Sager have stock available or on a lead time for 10-1320.1179.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-1320.1179 often in real-time on the comparison pages.

What if I can't find stock of 10-1320.1179?

You can fill out our help required form which you can use to request a quote for 10-1320.1179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay