10-1216.1229 Lighting Products by EAO

Incandescent lamp T6,8 36V/35mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Newark
Newark
from US$2.66
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.42
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Incandescent Lamp T6,8 36V/35Ma |Eao 10-1216.1229 | Newark Electronics
Lamp, Incandescent, Filament, T6.8, 35mA, 36VAC/DC | EAO 10-1216.1229 | RS Americas
Glühlampe T6,8 36V/35mA | Boersig
Industrial Panel Mount Indicators / Switch Indicators FLAT LENS TPT CLR W-BLK FRAME | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-1216.1229?

Additional datasheets, footprints and schematics for 10-1216.1229 are listed on our Part Details page. You can also find images and similar parts to 10-1216.1229 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-1216.1229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-1216.1229 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-1216.1229 fall under?

The 10-1216.1229 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to 10-1216.1229 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-1216.1229 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-1216.1229 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-1216.1229 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Boersig and Sager have stock available or on a lead time for 10-1216.1229.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-1216.1229 often in real-time on the comparison pages.

What if I can't find stock of 10-1216.1229?

You can fill out our help required form which you can use to request a quote for 10-1216.1229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay