Status: | Unknown |
---|---|
Series: | KK 3002 Series |
RoHS: | Compliant |
Connector Systems | Power |
---|---|
Pitch Spacing | 5.08mm |
No. of Rows | 1Rows |
No. of Contacts | 12Contacts |
Connector Mounting | Through Hole Mount |
Product Range | KK 3002 Series |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Connector, Rcpt, 12Pos, 1Row, 5.08Mm | Newark Electronics |
Conn Socket Strip SKT 12 POS 5.08mm Solder RA Thru-Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10-10-1121?
Additional datasheets, footprints and schematics for 10-10-1121 are listed on our Part Details page. You can also find images and similar parts to 10-10-1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-10-1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-10-1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-10-1121 fall under?
The 10-10-1121 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 10-10-1121 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-10-1121 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-10-1121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-10-1121 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 10-10-1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-10-1121 often in real-time on the comparison pages.
What if I can't find stock of 10-10-1121?
You can fill out our help required form which you can use to request a quote for 10-10-1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.