10-10-1061 PCB Receptacles by Molex

CONNECTOR, RCPT, 6POS, 1ROW, 5.08MM

Status: Unknown
Series: KK 3002 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Systems Power
Pitch Spacing 5.08mm
No. of Rows 1Rows
No. of Contacts 6Contacts
Connector Mounting Through Hole Mount
Product Range KK 3002 Series
Contact Material Phosphor Bronze
RoHS Compliant Yes

Alternative Descriptions

Connector, Rcpt, 6Pos, 1Row, 5.08Mm | Newark Electronics
Conn Socket Strip SKT 6 POS 5.08mm Solder RA Thru-Hole Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-10-1061?

Additional datasheets, footprints and schematics for 10-10-1061 are listed on our Part Details page. You can also find images and similar parts to 10-10-1061 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-10-1061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-10-1061 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-10-1061 fall under?

The 10-10-1061 is listed under Connectors > PCB Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 10-10-1061 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-10-1061 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-10-1061 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10-10-1061 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 10-10-1061.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-10-1061 often in real-time on the comparison pages.

What if I can't find stock of 10-10-1061?

You can fill out our help required form which you can use to request a quote for 10-10-1061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay