Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$5.80
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 10 Series |
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn UL | Sager |
Switch Panel 3 A SPST-NO 25 Milliohms 1000 Megohms (Min.) -40 to +85 ° | Grayhill 10-09UL | RS Americas |
Pushbtn Switch Rohs Compliant: Yes |Grayhill 10-09UL | Newark Electronics |
Switch Push Button N.O. SPST Round Button 3A 115VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
SWITCH, PUSHBUTTON, SPST, 3A, 115V | element14 |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10-09UL?
Additional datasheets, footprints and schematics for 10-09UL are listed on our Part Details page. You can also find images and similar parts to 10-09UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-09UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-09UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-09UL fall under?
The 10-09UL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-09UL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-09UL you can contact the distributor directly for product support, shipping queries etc.
Is the 10-09UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-09UL have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 10-09UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-09UL often in real-time on the comparison pages.
What if I can't find stock of 10-09UL?
You can fill out our help required form which you can use to request a quote for 10-09UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.