Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
11,635
in stock
|
Buy Now | |
element14
from US$0.42
|
11,635
in stock
|
Buy Now | |
Farnell
from US$0.68
|
11,635
in stock
|
Buy Now | |
PEI-Genesis
from US$0.46
|
7,114
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
2,027
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
10
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | 97 Series |
---|---|
For Use With | MIL-DTL-5015 and MIL-5015 Circular Connectors 14S/14 Shell Size |
Cable Diameter Max | - |
Seal Material | - |
Accessory Type | Gasket |
Gasket, 14S/14 Shell Size, Circular Conn | Newark Electronics |
GASKET, 14S/14 SHELL SIZE, CIRCULAR CONN | element14 |
CAB 14 GASKET FRTMT PCP | PEI-Genesis |
Flange Sealing Gasket for 3100 3102 Receptacles PT Series size 14 14s | Amphenol Industrial 10-040450-014 | RS Americas |
Connector Accessories Flange Sealing Gasket Shell Size 14 | Avnet America |
Where can I find additional details, specifications and documents for a 10-040450-014?
Additional datasheets, footprints and schematics for 10-040450-014 are listed on our Part Details page. You can also find images and similar parts to 10-040450-014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-040450-014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-040450-014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-040450-014 fall under?
The 10-040450-014 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-040450-014 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-040450-014 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-040450-014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-040450-014 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, PEI-Genesis and RS Americas have stock available or on a lead time for 10-040450-014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-040450-014 often in real-time on the comparison pages.
What if I can't find stock of 10-040450-014?
You can fill out our help required form which you can use to request a quote for 10-040450-014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.