10.000MHZ XO91050UITA Part Information

Details for 10.000MHZ XO91050UITA by Euroquartz

Electronic & Electrical Components>Crystals & Oscillators>Oscillators

Part Specifications

Frequency Nom 10MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range XO91 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS / LSTTL
SVHC No SVHC (15-Jan-2019)
Crystal Case 7mm x 5mm
Frequency 10MHz
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 4Pins
Operating Temperature Range -40°C to +85°C
Output Frequency 10MHz
Resonator Case SMD
Temperature Stabilty 50ppm
RoHS Compliant

Alternative Part Descriptions

  • OSC, 5X7MM, SMD, CER, 10.000MHZ; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XO91 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10.000MHZ XO91050UITA?

Additional datasheets, footprints and schematics for 10.000MHZ XO91050UITA are listed in our Part Details tab. You can also find the 10.000MHZ XO91050UITA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10.000MHZ XO91050UITA in the Pricing & Inventory tab next to part details. You can view 10.000MHZ XO91050UITA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10.000MHZ XO91050UITA fall under?

The 10.000MHZ XO91050UITA is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 10.000MHZ XO91050UITA when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10.000MHZ XO91050UITA you can contact the distributor directly for product support, shipping queries etc.

Is the 10.000MHZ XO91050UITA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 10.000MHZ XO91050UITA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 10.000MHZ XO91050UITA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10.000MHZ XO91050UITA often in real-time on the comparison pages.

What if I can't find stock of 10.000MHZ XO91050UITA?

You can fill out our help required form which you can use to request a quote for 10.000MHZ XO91050UITA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 10.000MHZ XO91050UITA

Loading...
Loading Results for 10.000MHZ XO91050UITA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us