10.000MHZ XO53050UITA Part Information
Details for 10.000MHZ XO53050UITA by Euroquartz
Electronic & Electrical Components>Crystals & Oscillators>Oscillators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.4600 |
10 | 1.9600 |
25 | 1.8400 |
50 | 1.7100 |
Stock Information
Details
Part Downloads
Part Specifications
Frequency Nom | 10MHz |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | XO53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS / LSTTL |
SVHC | No SVHC (15-Jan-2019) |
Crystal Case | 5mm x 3.2mm |
Frequency | 10MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 50pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 10MHz |
Resonator Case | SMD |
Temperature Stabilty | 50ppm |
Alternative Part Descriptions
- OSC, 3.2X5MM, SMD, CER, 10.000MHZ; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:XO53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10.000MHZ XO53050UITA?
Additional datasheets, footprints and schematics for 10.000MHZ XO53050UITA are listed in our Part Details tab. You can also find the 10.000MHZ XO53050UITA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10.000MHZ XO53050UITA in the Pricing & Inventory tab next to part details. You can view 10.000MHZ XO53050UITA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10.000MHZ XO53050UITA fall under?
The 10.000MHZ XO53050UITA is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 10.000MHZ XO53050UITA when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10.000MHZ XO53050UITA you can contact the distributor directly for product support, shipping queries etc.
Is the 10.000MHZ XO53050UITA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 10.000MHZ XO53050UITA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10.000MHZ XO53050UITA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10.000MHZ XO53050UITA often in real-time on the comparison pages.
What if I can't find stock of 10.000MHZ XO53050UITA?
You can fill out our help required form which you can use to request a quote for 10.000MHZ XO53050UITA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.