Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,030
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1,413
in stock
|
Buy Now | |
element14
from US$0.27
|
1,271
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,271
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 23.1 V |
Breakdown VoltageVBR Min(V) | 25.7 V |
BreakdownVoltageVBR Max (V) | 28.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 37.5 V |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 23.1V |
Clamping Voltage Vc Max | 37.5V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 25.7V |
Breakdown Voltage Max | 28.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 25.7V |
Breakdown Voltage Range | 25.7V to 28.4V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 40A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 23.1V |
Termination Type | Axial Leaded |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 23.1V |
Clamping Voltage Vc Max | 37.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 25.7V |
Breakdown Voltage Max | 28.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 25.7V to 28.4V |
Peak Pulse Current Ippm | 40.5A |
Power Dissipation Pd | 6.5W |
Littelfuse TVS Diode, Bi-Directional, 23.1V, 40.5A, DO-201 | Distrelec |
DIODE, TVS, 27V, 1500W, 5%, BI, AXIAL | element14 |
1.5KW 27VBR 5% BI 1.5KE | TTI Europe |
Diode TVS Bi-Dir 23.1V 1500W DO201 | RS |
Tvs Diode, 1.5Kw, 27V, Do-201 | Newark Electronics |
1.5KE Series 6.5 W 28.4 V Bi-Directional Through Hole TVS Diode - DO-201 | Future Electronics |
1.5KE27CA, Bi-Directional TVS Diode, 1500W, 2-Pin DO-201, 1.5KE Series | Littelfuse 1.5KE27CA | RS Americas |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 23.1V |
Clamping Voltage Vc Max | 37.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 25.7V |
Breakdown Voltage Max | 28.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 28.4V |
Breakdown Voltage Range | 25.7V to 28.4V |
Breakover Voltage Min | 25.7V |
Diode Type | Bidirectional TVS |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6281CA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 40A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 1.5kW |
Stand-off Voltage | 23.1V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 23.1V |
Clamping Voltage Vc Max | 37.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE27CA?
Additional datasheets, footprints and schematics for 1.5KE27CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE27CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE27CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE27CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE27CA fall under?
The 1.5KE27CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE27CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE27CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE27CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE27CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, element14, Farnell and TTI Europe have stock available or on a lead time for 1.5KE27CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE27CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE27CA?
You can fill out our help required form which you can use to request a quote for 1.5KE27CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.