Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.19 |
5,579
|
Buy Now | |
Newark Electronics | US$0.16 |
5,579
|
Buy Now | |
element14 | US$0.19 |
5,579
|
Buy Now | |
Future Electronics | US$0.28 |
2,400
|
Buy Now | |
Chip One Stop | US$0.25 |
1,100
|
Buy Now | |
Distrelec | US$0.33 |
880
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
370
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
TTI Europe | US$0.18 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 18.8 V |
Breakdown VoltageVBR Min(V) | 20.9 V |
BreakdownVoltageVBR Max (V) | 23.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 30.6 V |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18.8V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20.9V |
Breakdown Voltage Max | 23.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 23.1V |
Breakdown Voltage Range | 20.9V to 23.1V |
Breakover Voltage Min | 20.9V |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6279A |
Peak Pulse Current Ippm | 49A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 1.5kW |
Stand-off Voltage | 18.8V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18.8V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20.9V |
Breakdown Voltage Max | 23.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 22V |
Breakdown Voltage Range | 20.9V to 23.1V |
Breakover Voltage Min | 20.9V |
Capacitance Cd @ Vr Typ | 3700pF |
Clamping Voltage @ 8/20µs Max | 39.3V |
Current Ir Max | 1µA |
Current Ir Vbr Measurement Min | 1mA |
Current Itsm | 200A |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Forward Surge Current Ifsm Max | 200A |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6279A |
Lead Diameter | 1.06mm |
Peak Pulse Current IPP @ 10/1000µs | 49A |
Peak Pulse Current Ippm | 254A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Repetitive Reverse Voltage Vrrm Max | 18.8V |
RoHS Compliant | YES |
---|
Tvs Diode, 1.5Kw, 18.8V, Unidir, Do-201 Rohs Compliant: Yes |Multicomp Pro 1.5KE22A | Newark Electronics |
Breakdown Voltage Range | 20.9V to 23.1V |
---|---|
Breakdown Voltage Vbr | 20.9V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-201 |
Diode Type | Unidirectional TVS |
Filter Terminals | Axial Leaded |
No. of Pins | 2 |
RoHS Compliant | Yes |
1.5KE Series 20.9 V 49.7 A 1500 W Transient Voltage Suppression Diode - DO-201 | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 18.8V, 49.7A, DO-201 | Distrelec |
1.5KW 22VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE22A?
Additional datasheets, footprints and schematics for 1.5KE22A are listed on our Part Details page. You can also find images and similar parts to 1.5KE22A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE22A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE22A fall under?
The 1.5KE22A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE22A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE22A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE22A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE22A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for 1.5KE22A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE22A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE22A?
You can fill out our help required form which you can use to request a quote for 1.5KE22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.